C&K Components Snap Action, Limit Switches TFCDH8ST1840C

Description
SWITCH SNAP ACTION SPDT 5A 277V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 277V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - TFCDH8ST1840C-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
TFCDH8ST1840C-ND
Snap Action, Limit Switches TFCDH8ST1840C-ND
SWITCH SNAP ACTION SPDT 5A 277V

SWITCH SNAP ACTION SPDT 5A 277V

Buy Now Datasheet
Snap C&k Components - 35AH7247 - Newark, An Avnet Company
Chicago, IL, United States
Snap C&k Components
35AH7247
Snap C&k Components 35AH7247
SNAP

SNAP

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TFCDH8ST1840C
Basic / Snap Action Switches TFCDH8ST1840C
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number TFCDH8ST1840C-ND 35AH7247 TFCDH8ST1840C
Product Name Snap Action, Limit Switches Snap C&k Components Basic / Snap Action Switches
Actuator Style Lever Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 5 amps
Actuating Force 0.2117 oz (0.0588 N)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2496859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2326091 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details