E-Switch, Inc. Snap Action Switches SS0750303F050P1A

Description
SNAP ACTION, 3A, SPDT, On-(Off), PC Pin
Request a Quote Datasheet
Description
SNAP ACTION, 3A, SPDT, On-(Off), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 1400-SS0750303F050P1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-SS0750303F050P1A
Snap Action Switches 1400-SS0750303F050P1A
SNAP ACTION, 3A, SPDT, On-(Off), PC Pin

SNAP ACTION, 3A, SPDT, On-(Off), PC Pin

Supplier's Site Datasheet
Snap Action, Limit Switches - EG4927-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG4927-ND
Snap Action, Limit Switches EG4927-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
Microswitch, Lever, Spdt, 3A, 125Vac; Microswitch Type E-Switch - 15N9173 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 3A, 125Vac; Microswitch Type E-Switch
15N9173
Microswitch, Lever, Spdt, 3A, 125Vac; Microswitch Type E-Switch 15N9173
MICROSWITCH, LEVER, SPDT, 3A, 125VAC; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 3A, 125VAC; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
SS0750303F050P1A
Basic / Snap Action Switches SS0750303F050P1A
Basic / Snap Action Switches SPDT 3.6 MAX PCB PNS

Basic / Snap Action Switches SPDT 3.6 MAX PCB PNS

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 1400-SS0750303F050P1A EG4927-ND 15N9173 SS0750303F050P1A
Product Name Snap Action Switches Snap Action, Limit Switches Microswitch, Lever, Spdt, 3A, 125Vac; Microswitch Type E-Switch Basic / Snap Action Switches
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps 3 amps 3 amps
Terminal Type Straight PC Pins Straight PC Pins Solder; Solder
Actuator Style Lever Style; Roller Style Lever Style Lever
Operating Temp -13 to 167 F (-25 to 75 C) -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 8046262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2F Ultra Subminiature Basic Switch - D2F-F-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers