SWITCH SNAP ACTION SPDT 5A 125V
MICROSW, SPDT, 5A, 250VAC, THT ROHS COMPLIANT: YES
Basic / Snap Action Switches Pin plunger 150gf Straight vertical
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | SW869-ND | 74AH4919 | SS-5D2 |
| Product Name | Snap Action, Limit Switches | Microsw, Spdt, 5A, 250Vac, Tht Rohs Compliant Omron | Basic / Snap Action Switches |
| Actuator Style | Round (Pin Plunger) | Pushbutton Style; Plunger | |
| Standards and Certifications | RoHS | RoHS | RoHS |
| Operating Temp | -13 to 185 F (-25 to 85 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 5 amps | 5 amps |