The TFCCV1ST135BC-ND is a mid-size snap-acting switch from the TF series, designed for a variety of applications including motor controls and portable tools. It features a contact rating of up to 21 AMPS at 277 V AC and is capable of handling electrical life cycles of 300,000 at 10 AMPS at 250 V AC. The switch operates effectively within a temperature range of -40°C to +85°C and has a minimum insulation resistance of 1,000 M ohm. This switch is available with a range of operating forces from 15 grams to 400 grams at the actuator button, allowing for flexibility in design. It is constructed from durable materials, including thermoplastic polyester for the housing and actuator button, and copper alloy for the terminals. The switch also offers various actuator styles and quick connect terminations, making it adaptable to different mounting requirements. Overall, the TFCCV1ST135BC-ND provides reliable performance and resilience, making it suitable for engineers seeking a robust limit switch for their projects.
SWITCH SNAP ACTION SPDT 1A 125V
Basic / Snap Action Switches Snap
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | TFCCV1ST135BC-ND | TFCCV1ST135BC |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style; Roller Style | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 1 amps | |
| Actuating Force | 0.2822 oz (0.0785 N) |