SWITCH SNAP ACTION SPDT 5A 125V
Basic / Snap Action Switches Hinge Roller Lever 5A SPDT #110 Tab 50g
Switches & Front Panel Switch, Limit & Snap-Action
Subminiature Snap Action Switch
Three load switching capacities to choose from in a compact snap action switch. Long service life, high vibration and shock resistance, and easy installation. Solder terminals. Body Size: 19.8 × 10.2 × 6.4 mm (0.78" × 0.40" × 0.25") . Heavy-Duty Load: rivet contacts (non-inductive, resistive) 10.1 A @ 125 VAC/250 VAC, 10.1 A @ 8 VDC/14 VDC, 4 A @ 30 VDC; 20 A max. inrush current NC, 15 A max. inrush current NO. Standard Load: Rivet contacts (non-inductive, resistive); 5 A @ 125 VAC, 3 A @ 250 VAC, 5 A @ 8 VDC/14 VDC, 4 A 30 VDC; 20 A max. inrush current NC, 10 A max. inrush current NO. Microvoltage/Current
MICROSWITCH, SPDT, ROLLER, 125VAC, 5A; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes
DigiKey | VAST STOCK CO., LIMITED | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
Product Number | SW873-ND | SS-5GL2T | SS-5GL2T | 70175363 | 33K3886 |
Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches | Switches & Front Panel Switch, Limit & Snap-Action | Switch,Economical,SUBMIN.,Snap Action,TAB TERM.,HINGE ROLL.LEV,STD LOAD ACTU | Microswitch, Spdt, Roller, 125Vac, 5A; Microswitch Type Omron Electronic Components |
Actuator Style | Lever Style; Roller Style | Lever | Roller Style | ||
Standards and Certifications | RoHS | RoHS | UL List; CSA Mark | RoHS | |
Operating Temp | -13 to 185 F (-25 to 85 C) | -13 to 185 F (-25 to 85 C) | |||
Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | ||
Maximum Current | 5 amps | 5 amps | 5 amps |