C&K Components Snap Action, Limit Switches TFCCF5ST155AC

Description
SWITCH SNAP ACTION SPDT 1A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 1A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - TFCCF5ST155AC-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
TFCCF5ST155AC-ND
Snap Action, Limit Switches TFCCF5ST155AC-ND
SWITCH SNAP ACTION SPDT 1A 125V

SWITCH SNAP ACTION SPDT 1A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TFCCF5ST155AC
Basic / Snap Action Switches TFCCF5ST155AC
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number TFCCF5ST155AC-ND TFCCF5ST155AC
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 1 amps
Actuating Force 0.2470 oz (0.0687 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Short Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-A063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details