SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 10A 125V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | CKN10554-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Lever Style |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |
| Maximum Current | 10 amps |