C&K Components Snap Action, Limit Switches TF2CFF5SP004AC

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN10560-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10560-ND
Snap Action, Limit Switches CKN10560-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TF2CFF5SP004AC
Basic / Snap Action Switches TF2CFF5SP004AC
Basic / Snap Action Switches Opr force 45grams, Rating0.1Amp125/250V

Basic / Snap Action Switches Opr force 45grams, Rating0.1Amp125/250V

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number CKN10560-ND TF2CFF5SP004AC
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 0.1000 amps
Actuating Force 1.59 oz (0.4414 N) 1.59 oz (0.4414 N)
Unlock Full Specs
to access all available technical data

Similar Products

D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B02M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - K1002218 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Maximum Current 10 amps
View Details