SNAP ACTION, 3A, SPDT, On-(Off), PC Pin
SWITCH SNAP ACTION SPDT 3A 125V
Basic / Snap Action Switches SPDT 3.2 MAX PCB PNS
MICROSWITCH, LEVER, SPDT, 3A, 125VAC; Microswitch Type:Subminiature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage DC Nom:-; Product Range:SS Series RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 1400-SS0750301F040P1A | EG4924-ND | SS0750301F040P1A | 15N9169 |
| Product Name | Snap Action Switches | Snap Action, Limit Switches | Basic / Snap Action Switches | Microswitch, Lever, Spdt, 3A, 125Vac; Microswitch Type E-Switch |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 3 amps | 3 amps | 3 amps | 3 amps |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder; Solder | |
| Actuator Style | Lever Style | Lever | Lever Style | |
| Operating Temp | -13 to 167 F (-25 to 75 C) | -13 to 167 F (-25 to 75 C) |