E-Switch, Inc. Snap Action Switches SS0750303F030P1A

Description
SNAP ACTION, 3A, SPDT, On-(Off), PC Pin
Request a Quote Datasheet
Description
SNAP ACTION, 3A, SPDT, On-(Off), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 1400-SS0750303F030P1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-SS0750303F030P1A
Snap Action Switches 1400-SS0750303F030P1A
SNAP ACTION, 3A, SPDT, On-(Off), PC Pin

SNAP ACTION, 3A, SPDT, On-(Off), PC Pin

Supplier's Site Datasheet
Snap Action, Limit Switches - EG4926-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG4926-ND
Snap Action, Limit Switches EG4926-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
SS0750303F030P1A
Basic / Snap Action Switches SS0750303F030P1A
Basic / Snap Action Switches SPDT 3.6 MAX PCB PNS

Basic / Snap Action Switches SPDT 3.6 MAX PCB PNS

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 1400-SS0750303F030P1A EG4926-ND SS0750303F030P1A
Product Name Snap Action Switches Snap Action, Limit Switches Basic / Snap Action Switches
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps 3 amps
Terminal Type Straight PC Pins Straight PC Pins
Actuator Style Lever Style; Roller Style Lever
Operating Temp -13 to 167 F (-25 to 75 C) -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
Snap Action Switches - 2351463-1 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details