E-Switch, Inc. Snap Action, Limit Switches SS0750300F070P1A

Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - SS0750300F070P1A-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SS0750300F070P1A-ND
Snap Action, Limit Switches SS0750300F070P1A-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
Snap Action Switches - 1400-SS0750300F070P1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-SS0750300F070P1A
Snap Action Switches 1400-SS0750300F070P1A
SNAP ACTION, 3A, SPDT, On-(Off), PC Pin

SNAP ACTION, 3A, SPDT, On-(Off), PC Pin

Supplier's Site Datasheet
Microswitch, Plunger, Spdt, 3A, 125Vac; Microswitch Type E-Switch - 15N9167 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Plunger, Spdt, 3A, 125Vac; Microswitch Type E-Switch
15N9167
Microswitch, Plunger, Spdt, 3A, 125Vac; Microswitch Type E-Switch 15N9167
MICROSWITCH, PLUNGER, SPDT, 3A, 125VAC; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage DC Nom:-; Product Range:SS Series RoHS Compliant: Yes

MICROSWITCH, PLUNGER, SPDT, 3A, 125VAC; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage DC Nom:-; Product Range:SS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
SS0750300F070P1A
Basic / Snap Action Switches SS0750300F070P1A
Basic / Snap Action Switches SPDT PCB PINS 75C OP

Basic / Snap Action Switches SPDT PCB PINS 75C OP

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number SS0750300F070P1A-ND 1400-SS0750300F070P1A 15N9167 SS0750300F070P1A
Product Name Snap Action, Limit Switches Snap Action Switches Microswitch, Plunger, Spdt, 3A, 125Vac; Microswitch Type E-Switch Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Lever
Operating Temp -13 to 167 F (-25 to 75 C) -13 to 167 F (-25 to 75 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps 3 amps 3 amps
Actuating Force 2.47 oz (0.6866 N) 3.24 oz (0.9000 N)
Unlock Full Specs
to access all available technical data

Similar Products

Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2496860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2326099 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Simulated Roller Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details