C&K Components Snap Action, Limit Switches TFCDF5VA154AY

Description
SWITCH SNAP ACT SPST-NO 1A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NO 1A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - TFCDF5VA154AY-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
TFCDF5VA154AY-ND
Snap Action, Limit Switches TFCDF5VA154AY-ND
SWITCH SNAP ACT SPST-NO 1A 125V

SWITCH SNAP ACT SPST-NO 1A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TFCDF5VA154AY
Basic / Snap Action Switches TFCDF5VA154AY
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number TFCDF5VA154AY-ND TFCDF5VA154AY
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Maximum Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2398367 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Standards and Certifications RoHS
View Details
3 suppliers
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL052D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details