C&K Components Snap Action, Limit Switches TF316ECT244AY

Description
SWITCH SNAP ACTION SPST 16A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPST 16A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 108-TF316ECT244AY-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
108-TF316ECT244AY-ND
Snap Action, Limit Switches 108-TF316ECT244AY-ND
SWITCH SNAP ACTION SPST 16A 125V

SWITCH SNAP ACTION SPST 16A 125V

Buy Now Datasheet
Microswitch, Spst-No, Roller Lever, Qc; Microswitch Type C&k Components - 80AH5054 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spst-No, Roller Lever, Qc; Microswitch Type C&k Components
80AH5054
Microswitch, Spst-No, Roller Lever, Qc; Microswitch Type C&k Components 80AH5054
MICROSWITCH, SPST-NO, ROLLER LEVER, QC; Microswitch Type:Miniature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPST-N O; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, SPST-NO, ROLLER LEVER, QC; Microswitch Type:Miniature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPST-NO; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 108-TF316ECT244AY-ND 80AH5054
Product Name Snap Action, Limit Switches Microswitch, Spst-No, Roller Lever, Qc; Microswitch Type C&k Components
Actuator Style Lever Style; Roller Style Lever Style; Roller Style
Operating Temp -40 to 257 F (-40 to 125 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO)
Maximum Current 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 7972573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 4.62 oz (1.28 N)
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B03MLS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details