Aratas America LLC SSG Subminiature Basic Switch SSG-5P

Description
Global Subminiature Basic Switch Conforming to EN61058-1 A wide operating temperature range of –25 C to 125 C is available for at high-temperature use. PCB terminal models are resistant to flux. Even-pitched PCB terminals. Mounting hole size of M2.2.
Request a Quote Datasheet
Description
Global Subminiature Basic Switch Conforming to EN61058-1 A wide operating temperature range of –25 C to 125 C is available for at high-temperature use. PCB terminal models are resistant to flux. Even-pitched PCB terminals. Mounting hole size of M2.2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSG Subminiature Basic Switch - SSG-5P - Aratas America LLC
Hoffman Estates, IL, United States
SSG Subminiature Basic Switch
SSG-5P
SSG Subminiature Basic Switch SSG-5P
Global Subminiature Basic Switch Conforming to EN61058-1 A wide operating temperature range of –25 C to 125 C is available for at high-temperature use. PCB terminal models are resistant to flux. Even-pitched PCB terminals. Mounting hole size of M2.2.

Global Subminiature Basic Switch Conforming to EN61058-1

  • A wide operating temperature range of –25 C to 125 C is available for at high-temperature use.
  • PCB terminal models are resistant to flux.
  • Even-pitched PCB terminals.
  • Mounting hole size of M2.2.
Supplier's Site Datasheet
Snap Action, Limit Switches - SSG-5P-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SSG-5P-ND
Snap Action, Limit Switches SSG-5P-ND
SWITCH SNAP ACTION SPDT 5A 125V

SWITCH SNAP ACTION SPDT 5A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
SSG-5P
Basic / Snap Action Switches SSG-5P
Basic / Snap Action Switches Pin Plunger PCB 5A 1.50N OF

Basic / Snap Action Switches Pin Plunger PCB 5A 1.50N OF

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number SSG-5P SSG-5P-ND SSG-5P
Product Name SSG Subminiature Basic Switch Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Pushbutton Style Round (Pin Plunger) Pushbutton Style; Plunger
Common Size Subminiature; Standard
Standards and Certifications IP40 RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 to 3 amps 4 to 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
D2F Ultra Subminiature Basic Switch - D2F-A1 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
D2F Ultra Subminiature Basic Switch - D2F-01L2-A - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
Micro Switches - 2326185 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details