OMRON Automation and Safety SS Subminiature Basic Switch SS-5GL2D

Description
Subminiature Basic Switch Offers High Reliability and Security The OMRON's best-selling micro switches of a wide variety from 0.1A to 10.1A. A variety of models are available, with operating force ranging from low to high. Two split springs ensure a high stability and durability of 30,000,000 operations. 1 mm MIN Contact Gap Models available for Interlock applications
Request a Quote Datasheet
Description
Subminiature Basic Switch Offers High Reliability and Security The OMRON's best-selling micro switches of a wide variety from 0.1A to 10.1A. A variety of models are available, with operating force ranging from low to high. Two split springs ensure a high stability and durability of 30,000,000 operations. 1 mm MIN Contact Gap Models available for Interlock applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS Subminiature Basic Switch - SS-5GL2D - Aratas America LLC
Hoffman Estates, IL, United States
SS Subminiature Basic Switch
SS-5GL2D
SS Subminiature Basic Switch SS-5GL2D
Subminiature Basic Switch Offers High Reliability and Security The OMRON's best-selling micro switches of a wide variety from 0.1A to 10.1A. A variety of models are available, with operating force ranging from low to high. Two split springs ensure a high stability and durability of 30,000,000 operations. 1 mm MIN Contact Gap Models available for Interlock applications

Subminiature Basic Switch
Offers High Reliability and
Security

  • The OMRON's best-selling micro switches of a wide variety from 0.1A to 10.1A.
  • A variety of models are available, with operating force ranging from low to high.
  • Two split springs ensure a high stability and durability of 30,000,000 operations.
  • 1 mm MIN Contact Gap Models available for Interlock applications
Supplier's Site Datasheet
Snap Action, Limit Switches - SW244-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SW244-ND
Snap Action, Limit Switches SW244-ND
SWITCH SNAP ACTION SPDT 5A 125V

SWITCH SNAP ACTION SPDT 5A 125V

Buy Now Datasheet
Micro Switches - 6822663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
6822663
Micro Switches 6822663
Switch,roller lever,SPDT,PCB term,5A

Switch,roller lever,SPDT,PCB term,5A

Supplier's Site
SWITCH; SNAP ACTION; SUBMINIATURE; HINGE ROLLER LEVER; 50G OF; PCB TERMINAL - 70175828 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH; SNAP ACTION; SUBMINIATURE; HINGE ROLLER LEVER; 50G OF; PCB TERMINAL
70175828
SWITCH; SNAP ACTION; SUBMINIATURE; HINGE ROLLER LEVER; 50G OF; PCB TERMINAL 70175828
SWITCH; SNAP ACTION; SUBMINIATURE; HINGE ROLLER LEVER; 50G OF; PCB TERMINAL

SWITCH; SNAP ACTION; SUBMINIATURE; HINGE ROLLER LEVER; 50G OF; PCB TERMINAL

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
SS-5GL2D
Basic / Snap Action Switches SS-5GL2D
Basic / Snap Action Switches 5A PC/MNT LEVER NC/NR

Basic / Snap Action Switches 5A PC/MNT LEVER NC/NR

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number SS-5GL2D SW244-ND 6822663 70175828 SS-5GL2D
Product Name SS Subminiature Basic Switch Snap Action, Limit Switches Micro Switches SWITCH; SNAP ACTION; SUBMINIATURE; HINGE ROLLER LEVER; 50G OF; PCB TERMINAL Basic / Snap Action Switches
Actuator Style Lever Style Lever Style; Roller Style Lever Style; Roller Style; Roller lever Lever
Common Size Subminiature; Standard
Standards and Certifications UL List; CSA Mark; IP40 RoHS RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 to 3 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Snap Action Switches - 1-2439028-7 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 241238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long Roller Lever
Common Size Miniature
Standards and Certifications RoHS
View Details