E-Switch, Inc. Snap Action, Limit Switches SS0750300F130P1A

Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - EG4921-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG4921-ND
Snap Action, Limit Switches EG4921-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
Snap Action Switches - 1400-SS0750300F130P1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-SS0750300F130P1A
Snap Action Switches 1400-SS0750300F130P1A
SNAP ACTION, 3A, SPDT, On-(Off), PC Pin

SNAP ACTION, 3A, SPDT, On-(Off), PC Pin

Supplier's Site Datasheet
Microswitch, Plunger, Spdt, 3A, 125Vac; Microswitch Type E-Switch - 24R3962 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Plunger, Spdt, 3A, 125Vac; Microswitch Type E-Switch
24R3962
Microswitch, Plunger, Spdt, 3A, 125Vac; Microswitch Type E-Switch 24R3962
MICROSWITCH, PLUNGER, SPDT, 3A, 125VAC; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage DC Nom:-; Product Range:SS Series RoHS Compliant: Yes

MICROSWITCH, PLUNGER, SPDT, 3A, 125VAC; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage DC Nom:-; Product Range:SS Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
SS0750300F130P1A
Basic / Snap Action Switches SS0750300F130P1A
Basic / Snap Action Switches 3A 125VAC SPDT PCB Pins

Basic / Snap Action Switches 3A 125VAC SPDT PCB Pins

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number EG4921-ND 1400-SS0750300F130P1A 24R3962 SS0750300F130P1A
Product Name Snap Action, Limit Switches Snap Action Switches Microswitch, Plunger, Spdt, 3A, 125Vac; Microswitch Type E-Switch Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Operating Temp -13 to 167 F (-25 to 75 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps 3 amps
Actuating Force 4.59 oz (1.28 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326195 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details
Single Break, Ultra Small Subminiature Basic Switches with Integral Levers - B1-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details