C&K Components Snap Action, Limit Switches TFCDH8ST1540C

Description
SWITCH SNAP ACTION SPDT 5A 277V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 277V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN9182-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN9182-ND
Snap Action, Limit Switches CKN9182-ND
SWITCH SNAP ACTION SPDT 5A 277V

SWITCH SNAP ACTION SPDT 5A 277V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TFCDH8ST1540C
Basic / Snap Action Switches TFCDH8ST1540C
Basic / Snap Action Switches Snap SPDT 5A QC

Basic / Snap Action Switches Snap SPDT 5A QC

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number CKN9182-ND TFCDH8ST1540C
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style Lever
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps 5 amps
Actuating Force 0.4234 oz (0.1177 N) 0.7194 oz (0.2000 N)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 7972514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 7.51 oz (2.09 N)
View Details
D2F Ultra Subminiature Basic Switch - D2F-FL3-A - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers