C&K Components Snap Action, Limit Switches TFCCV1SP005BC

Description
SWITCH SNAP ACTION SPDT 1A 125V
Request a Quote
Description
SWITCH SNAP ACTION SPDT 1A 125V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TFCCV1SP005BC-ND is a mid-size snap-acting switch from the TF series, designed for a variety of applications including motor controls and portable tools. It features a contact rating of up to 21 AMPS at 277 V AC and is capable of handling electrical life cycles of 300,000 at 10 AMPS at 250 V AC. The switch operates effectively within a temperature range of -40°C to +85°C and has a minimum insulation resistance of 1,000 M ohm. The switch is available with a range of operating forces from 15 grams to 400 grams at the actuator button, allowing for flexibility in design. It is constructed from durable materials, including thermoplastic polyester for the housing and copper alloy for the terminals. The TFCCV1SP005BC-ND also offers various actuator styles and quick connect terminations, making it adaptable for different mounting requirements. Engineers considering this switch should note its agency approval (E42363) and its suitability for applications requiring reliable performance and resilience.

Datasheet Summary
Powered by GS/AI

The TFCCV1SP005BC-ND is a mid-size snap-acting switch from the TF series, designed for a variety of applications including motor controls and portable tools. It features a contact rating of up to 21 AMPS at 277 V AC and is capable of handling electrical life cycles of 300,000 at 10 AMPS at 250 V AC. The switch operates effectively within a temperature range of -40°C to +85°C and has a minimum insulation resistance of 1,000 M ohm. The switch is available with a range of operating forces from 15 grams to 400 grams at the actuator button, allowing for flexibility in design. It is constructed from durable materials, including thermoplastic polyester for the housing and copper alloy for the terminals. The TFCCV1SP005BC-ND also offers various actuator styles and quick connect terminations, making it adaptable for different mounting requirements. Engineers considering this switch should note its agency approval (E42363) and its suitability for applications requiring reliable performance and resilience.

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - TFCCV1SP005BC-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
TFCCV1SP005BC-ND
Snap Action, Limit Switches TFCCV1SP005BC-ND
SWITCH SNAP ACTION SPDT 1A 125V

SWITCH SNAP ACTION SPDT 1A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TFCCV1SP005BC
Basic / Snap Action Switches TFCCV1SP005BC
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number TFCCV1SP005BC-ND TFCCV1SP005BC
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 1 amps
Actuating Force 0.5292 oz (0.1471 N)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Basic Switch with Reduced Dead Break - B2D - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 7972533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details
D2F Ultra Subminiature Basic Switch - D2F-01F-A - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers