The TFCCV1VA105AC-ND is a mid-size snap-acting switch from the TF series, designed for a variety of applications including motor controls, thermostatics, and portable tools. It features a contact rating of up to 21 AMPS at 277 V AC and is capable of handling electrical life cycles of 300,000 at 10 AMPS at 250 V AC. The switch operates effectively within a temperature range of -40°C to +85°C and has a minimum insulation resistance of 1,000 M ohm. This switch offers a broad range of operating forces, from 15 grams to 400 grams at the actuator button, and is available with various actuator styles to meet specific design requirements. The housing is made from thermoplastic polyester or high-temperature thermoplastic, ensuring durability and compliance with UL 94V-0 standards. The switch also includes quick connect terminations for ease of installation. Engineers considering this switch should note its robust specifications and versatility, making it suitable for demanding applications.
SWITCH SNAP ACTION SPDT 1A 125V
Basic / Snap Action Switches Snap
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | TFCCV1VA105AC-ND | TFCCV1VA105AC |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style; Roller Style | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 1 amps | |
| Actuating Force | 0.6350 oz (0.1765 N) |