SNAP ACTION, 100mA, SPDT, On-(Off), PC Pin
SWITCH SNAP ACT SPDT 100MA 125V
Basic / Snap Action Switches 0.1A 125VAC SPDT PCB Left Angle
MICROSWITCH, LEVER, SPDT, 0.1A, 125VAC; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage DC Nom:5V RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 1400-SS075Q103F030V2A | EG4931-ND | SS075Q103F030V2A | 24R3958 |
| Product Name | Snap Action Switches | Snap Action, Limit Switches | Basic / Snap Action Switches | Microswitch, Lever, Spdt, 0.1A, 125Vac; Microswitch Type E-Switch |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder; Solder | |
| Actuator Style | Lever Style; Roller Style | Lever Style | ||
| Operating Temp | -13 to 167 F (-25 to 75 C) |