C&K Components Snap Action, Limit Switches TFCFK6ST155BC

Description
SWITCH SNAP ACTION SPDT 11A 277V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 11A 277V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - TFCFK6ST155BC-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
TFCFK6ST155BC-ND
Snap Action, Limit Switches TFCFK6ST155BC-ND
SWITCH SNAP ACTION SPDT 11A 277V

SWITCH SNAP ACTION SPDT 11A 277V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TFCFK6ST155BC
Basic / Snap Action Switches TFCFK6ST155BC
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number TFCFK6ST155BC-ND TFCFK6ST155BC
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style Lever
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 to 11 amps 11 amps
Actuating Force 1.06 oz (0.2942 N) 1.76 oz (0.4904 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details
Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
D2FP Ultra Subminiature Basic Switch - D2FP-FN2 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details