SWITCH SNAP ACTION SPDT 3A 125V
SNAP ACTION, 3A, SPDT, On-(Off), PC Pin
MICROSWITCH, LEVER, SPDT, 3A, 125VAC; Microswitch Type:Subminiature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage DC Nom:-; Product Range:SS Series RoHS Compliant: Yes
Basic / Snap Action Switches SPDT 250VAC PCB PINS
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | EG4923-ND | 1400-SS0750301F020P1A | 15N9168 | SS0750301F020P1A |
| Product Name | Snap Action, Limit Switches | Snap Action Switches | Microswitch, Lever, Spdt, 3A, 125Vac; Microswitch Type E-Switch | Basic / Snap Action Switches |
| Actuator Style | Lever Style | Lever Style | Lever | |
| Operating Temp | -13 to 167 F (-25 to 75 C) | -13 to 167 F (-25 to 75 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 3 amps | 3 amps | 3 amps | 3 amps |
| Actuating Force | 0.7056 oz (0.1962 N) | 0.7194 oz (0.2000 N) |