The TFCGF5ST144AW-ND is a mid-size snap-acting switch from the TF series, designed for a variety of applications including motor controls, thermostatics, and portable tools. It features a contact rating of up to 21 AMPS at 277 V AC and is capable of handling electrical life cycles of 300,000 at 10 AMPS at 250 V AC. The switch operates within a temperature range of -40°C to +85°C and has an insulation resistance of at least 1,000 M ohm. The switch is available with a broad range of operating forces, from 15 grams to 400 grams, and offers multiple actuator styles to meet specific design requirements. It is constructed from durable materials, including thermoplastic polyester and copper alloy, ensuring resilience in various environments. The switch also features quick connect terminations for ease of installation. Engineers considering this switch should evaluate its specifications against their project requirements, particularly in terms of electrical ratings and operating conditions.
SWITCH SNAP ACT SPST-NC 1A 125V
Basic / Snap Action Switches Snap
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | TFCGF5ST144AW-ND | TFCGF5ST144AW | 35AH7317 |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches | Snap C&k Components |
| Actuator Style | Lever Style; Roller Style | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | ||
| Configuration | Normally Closed (NC) | ||
| Maximum Current | 1 amps |