The TFCFF5SP004AW-ND is a mid-size snap-acting switch from the TF series, designed for a variety of applications including motor controls, thermostatics, and portable tools. It features a contact rating of up to 21 AMPS at 277 V AC and is capable of handling electrical life cycles of 300,000 at 10 AMPS at 250 V AC. The switch operates effectively within a temperature range of -40°C to +85°C and has a minimum insulation resistance of 1,000 M ohm. The switch is constructed with a thermoplastic polyester housing and offers a variety of actuator styles and operating forces, ranging from 15 grams to 400 grams at the actuator button. It includes quick connect terminations for ease of installation. The switch is also compliant with UL standards, ensuring reliability and safety in various applications.
SWITCH SNAP ACT SPST-NC 1A 125V
Basic / Snap Action Switches Miniature Snap-acting Switch
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | TFCFF5SP004AW-ND | 35AH7265 | TFCFF5SP004AW |
| Product Name | Snap Action, Limit Switches | Snap C&k Components | Basic / Snap Action Switches |
| Actuator Style | Round (Pin Plunger) | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | ||
| Configuration | Normally Closed (NC) | ||
| Maximum Current | 1 amps |