E-Switch, Inc. Snap Action, Limit Switches SS075Q102F035V2A

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - EG4929-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG4929-ND
Snap Action, Limit Switches EG4929-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
Snap Action Switches - 1400-SS075Q102F035V2A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-SS075Q102F035V2A
Snap Action Switches 1400-SS075Q102F035V2A
SNAP ACTION, 100mA, SPDT, On-(Off), PC Pin

SNAP ACTION, 100mA, SPDT, On-(Off), PC Pin

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
SS075Q102F035V2A
Basic / Snap Action Switches SS075Q102F035V2A
Basic / Snap Action Switches 0.1A 125VAC SPDT PCB Left Angle

Basic / Snap Action Switches 0.1A 125VAC SPDT PCB Left Angle

Buy Now Datasheet
Microswitch, Lever, Spdt, 0.1A, 125Vac; Microswitch Type E-Switch - 24R3956 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 0.1A, 125Vac; Microswitch Type E-Switch
24R3956
Microswitch, Lever, Spdt, 0.1A, 125Vac; Microswitch Type E-Switch 24R3956
MICROSWITCH, LEVER, SPDT, 0.1A, 125VAC; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage DC Nom:5V RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 0.1A, 125VAC; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage DC Nom:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number EG4929-ND 1400-SS075Q102F035V2A SS075Q102F035V2A 24R3956
Product Name Snap Action, Limit Switches Snap Action Switches Basic / Snap Action Switches Microswitch, Lever, Spdt, 0.1A, 125Vac; Microswitch Type E-Switch
Actuator Style Lever Style; Roller Style Simulated Roller Lever Lever Style
Operating Temp -13 to 167 F (-25 to 75 C) -13 to 167 F (-25 to 75 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Actuating Force 1.23 oz (0.3433 N) 1.23 oz (0.3433 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1007044 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-EL073D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 241246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long Roller Lever
Common Size Miniature
Standards and Certifications RoHS
View Details