C&K Components Snap Action, Limit Switches TF2CFH8SP0040C

Description
SWITCH SNAP ACTION SPDT 6A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 6A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN10549-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10549-ND
Snap Action, Limit Switches CKN10549-ND
SWITCH SNAP ACTION SPDT 6A 125V

SWITCH SNAP ACTION SPDT 6A 125V

Buy Now Datasheet
Microswitch, Spdt, Pin Plunger, 6A, 250V; Microswitch Type C&k Components - 35AH7597 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, Pin Plunger, 6A, 250V; Microswitch Type C&k Components
35AH7597
Microswitch, Spdt, Pin Plunger, 6A, 250V; Microswitch Type C&k Components 35AH7597
MICROSWITCH, SPDT, PIN PLUNGER, 6A, 250V; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:6A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, SPDT, PIN PLUNGER, 6A, 250V; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:6A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TF2CFH8SP0040C
Basic / Snap Action Switches TF2CFH8SP0040C
Basic / Snap Action Switches Opr force 45grams, Rating6 Amp 125/250V

Basic / Snap Action Switches Opr force 45grams, Rating6 Amp 125/250V

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number CKN10549-ND 35AH7597 TF2CFH8SP0040C
Product Name Snap Action, Limit Switches Microswitch, Spdt, Pin Plunger, 6A, 250V; Microswitch Type C&k Components Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 6 amps 6 amps 6 amps
Actuating Force 1.59 oz (0.4414 N) 1.59 oz (0.4414 N)
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
Micro Switches - 241241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
Double Break, Miniature Basic Switches - B5-7 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Snap Action Switches - 1-2439028-7 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers