Aratas America LLC SS Subminiature Basic Switch SS-5GL13-3

Description
Subminiature Basic Switch Offers High Reliability and Security The OMRON's best-selling micro switches of a wide variety from 0.1A to 10.1A. A variety of models are available, with operating force ranging from low to high. Two split springs ensure a high stability and durability of 30,000,000 operations. 1 mm MIN Contact Gap Models available for Interlock applications
Request a Quote Datasheet
Description
Subminiature Basic Switch Offers High Reliability and Security The OMRON's best-selling micro switches of a wide variety from 0.1A to 10.1A. A variety of models are available, with operating force ranging from low to high. Two split springs ensure a high stability and durability of 30,000,000 operations. 1 mm MIN Contact Gap Models available for Interlock applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS Subminiature Basic Switch - SS-5GL13-3 - Aratas America LLC
Hoffman Estates, IL, United States
SS Subminiature Basic Switch
SS-5GL13-3
SS Subminiature Basic Switch SS-5GL13-3
Subminiature Basic Switch Offers High Reliability and Security The OMRON's best-selling micro switches of a wide variety from 0.1A to 10.1A. A variety of models are available, with operating force ranging from low to high. Two split springs ensure a high stability and durability of 30,000,000 operations. 1 mm MIN Contact Gap Models available for Interlock applications

Subminiature Basic Switch
Offers High Reliability and
Security

  • The OMRON's best-selling micro switches of a wide variety from 0.1A to 10.1A.
  • A variety of models are available, with operating force ranging from low to high.
  • Two split springs ensure a high stability and durability of 30,000,000 operations.
  • 1 mm MIN Contact Gap Models available for Interlock applications
Supplier's Site Datasheet
Snap Action, Limit Switches - Z4578-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
Z4578-ND
Snap Action, Limit Switches Z4578-ND
SWITCH SNAP ACT SPST-NO 5A 125V

SWITCH SNAP ACT SPST-NO 5A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
SS-5GL13-3
Basic / Snap Action Switches SS-5GL13-3
Basic / Snap Action Switches Subminiature Basic Switch

Basic / Snap Action Switches Subminiature Basic Switch

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number SS-5GL13-3 Z4578-ND SS-5GL13-3
Product Name SS Subminiature Basic Switch Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style Lever Style; Roller Style Simulated Roller Lever
Common Size Subminiature; Standard
Standards and Certifications UL List; CSA Mark; IP40 RoHS RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-A003D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL003D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B02MLS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
Micro Switches - 2326200 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details