C&K Components Snap Action, Limit Switches TF2CHK6SP0040C

Description
SWITCH SNAP ACTION SPDT 10A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 10A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN10550-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10550-ND
Snap Action, Limit Switches CKN10550-ND
SWITCH SNAP ACTION SPDT 10A 125V

SWITCH SNAP ACTION SPDT 10A 125V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number CKN10550-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 7972498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 10.58 oz (2.94 N)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR002D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details