The TFCCH8ST154AC-ND is a mid-size snap-acting switch from the TF series, designed for a variety of applications including motor controls, thermostatics, and portable tools. It features a contact rating of up to 21 AMPS at 277 V AC, with an electrical life of 300,000 cycles at 10 AMPS at 250 V AC. The switch operates effectively within a temperature range of -40°C to +85°C and has a minimum insulation resistance of 1,000 M ohm. The switch is available with various actuator styles and operating forces ranging from 15 grams to 400 grams, allowing for customization based on specific design requirements. It is constructed from durable materials, including thermoplastic polyester for the housing and copper alloy for the terminals. The switch also offers quick connect terminations for ease of installation. Overall, the TFCCH8ST154AC-ND provides reliable performance and versatility, making it suitable for engineers looking for a robust snap-action switch for their projects.
SWITCH SNAP ACTION SPDT 5A 277V
Basic / Snap Action Switches Snap
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | TFCCH8ST154AC-ND | TFCCH8ST154AC | 35AH7230 |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches | Snap C&k Components |
| Actuator Style | Lever Style | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | ||
| Maximum Current | 5 amps | ||
| Actuating Force | 0.2470 oz (0.0687 N) |