Aratas America LLC SS-P Subminiature Basic Switch SS-3GP

Description
SS Series Compatible Mounting with a Simple Construction and Easy-to-Use Design Concept One-piece terminal construction to keep out flux. A single leaf movable spring construction. Conforms to North American and European safety Standards. 1 mm MIN Contact Gap Models available for Interlock applications
Request a Quote Datasheet
Description
SS Series Compatible Mounting with a Simple Construction and Easy-to-Use Design Concept One-piece terminal construction to keep out flux. A single leaf movable spring construction. Conforms to North American and European safety Standards. 1 mm MIN Contact Gap Models available for Interlock applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS-P Subminiature Basic Switch - SS-3GP - Aratas America LLC
Hoffman Estates, IL, United States
SS-P Subminiature Basic Switch
SS-3GP
SS-P Subminiature Basic Switch SS-3GP
SS Series Compatible Mounting with a Simple Construction and Easy-to-Use Design Concept One-piece terminal construction to keep out flux. A single leaf movable spring construction. Conforms to North American and European safety Standards. 1 mm MIN Contact Gap Models available for Interlock applications

SS Series Compatible
Mounting with a Simple
Construction and Easy-to-Use
Design Concept

  • One-piece terminal construction to keep out flux.
  • A single leaf movable spring construction.
  • Conforms to North American and European safety Standards.
  • 1 mm MIN Contact Gap Models available for Interlock applications
Supplier's Site Datasheet
Snap Action, Limit Switches - SW763-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SW763-ND
Snap Action, Limit Switches SW763-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
SS-3GP
Basic / Snap Action Switches SS-3GP
Basic / Snap Action Switches 3A Pin Plunger Solder terminals

Basic / Snap Action Switches 3A Pin Plunger Solder terminals

Buy Now Datasheet
Microswitch, Pin Plunger, Spdt, 3A 125V; Microswitch Type Omron Electronic Components - 35K0924 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Pin Plunger, Spdt, 3A 125V; Microswitch Type Omron Electronic Components
35K0924
Microswitch, Pin Plunger, Spdt, 3A 125V; Microswitch Type Omron Electronic Components 35K0924
MICROSWITCH, PIN PLUNGER, SPDT, 3A 125V; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage DC Nom:30VDC; Operating Force:152gf RoHS Compliant: Yes

MICROSWITCH, PIN PLUNGER, SPDT, 3A 125V; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage DC Nom:30VDC; Operating Force:152gf RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number SS-3GP SW763-ND SS-3GP 35K0924
Product Name SS-P Subminiature Basic Switch Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Pin Plunger, Spdt, 3A 125V; Microswitch Type Omron Electronic Components
Actuator Style Pushbutton Style Round (Pin Plunger) Pushbutton Style; Plunger
Common Size Subminiature; Standard Miniature
Standards and Certifications UL List; CSA Mark; IP40 RoHS RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B03MRS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
Specs
Actuator Style Pushbutton Style
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
Configuration Normally Closed (NC)
View Details
Snap Action, Limit Switches - Z13003-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details
Specs
Actuator Style Pushbutton Style
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
Configuration Normally Closed (NC)
View Details