The DigiKey Snap Action Limit Switch, part number CKN10562-ND, is a mid-size snap-acting switch designed for applications such as motor controls, thermostatics, and portable tools. It features a contact rating of up to 10 amps at 125/250 V AC, with an electrical life of 10,000 cycles and a mechanical life of 1,000,000 cycles at lower currents. The switch operates effectively in temperatures ranging from -40°C to 125°C and has an insulation resistance of at least 1,000 MΩ. The switch is constructed with a nylon 6/6 housing, stainless steel spring, and brass alloy pivot, ensuring durability. It offers a variety of actuator styles and operating forces ranging from 18 to 330 grams. The mounting style utilizes torque screws with a specification of 2-5 in/lbs. The switch is available with quick connect terminations and is compliant with RoHS standards. This product is suitable for engineers seeking reliable and versatile switching solutions in their designs.
SWITCH SNAP ACTION SPDT 10A 125V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | CKN10562-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Lever Style |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |
| Maximum Current | 10 amps |