Aratas America LLC SS-P Subminiature Basic Switch SS-01GLPT

Description
SS Series Compatible Mounting with a Simple Construction and Easy-to-Use Design Concept One-piece terminal construction to keep out flux. A single leaf movable spring construction. Conforms to North American and European safety Standards. 1 mm MIN Contact Gap Models available for Interlock applications
Request a Quote Datasheet
Description
SS Series Compatible Mounting with a Simple Construction and Easy-to-Use Design Concept One-piece terminal construction to keep out flux. A single leaf movable spring construction. Conforms to North American and European safety Standards. 1 mm MIN Contact Gap Models available for Interlock applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS-P Subminiature Basic Switch - SS-01GLPT - Aratas America LLC
Hoffman Estates, IL, United States
SS-P Subminiature Basic Switch
SS-01GLPT
SS-P Subminiature Basic Switch SS-01GLPT
SS Series Compatible Mounting with a Simple Construction and Easy-to-Use Design Concept One-piece terminal construction to keep out flux. A single leaf movable spring construction. Conforms to North American and European safety Standards. 1 mm MIN Contact Gap Models available for Interlock applications

SS Series Compatible
Mounting with a Simple
Construction and Easy-to-Use
Design Concept

  • One-piece terminal construction to keep out flux.
  • A single leaf movable spring construction.
  • Conforms to North American and European safety Standards.
  • 1 mm MIN Contact Gap Models available for Interlock applications
Supplier's Site Datasheet
Snap Action, Limit Switches - SW779-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SW779-ND
Snap Action, Limit Switches SW779-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
SS-01GLPT
Basic / Snap Action Switches SS-01GLPT
Basic / Snap Action Switches 0.1A Hinge lever #110 Quick connect

Basic / Snap Action Switches 0.1A Hinge lever #110 Quick connect

Buy Now Datasheet
Microswitch Hinge Lever Spdt 100Ma 125V; Microswitch Type Omron Electronic Components - 35K0912 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch Hinge Lever Spdt 100Ma 125V; Microswitch Type Omron Electronic Components
35K0912
Microswitch Hinge Lever Spdt 100Ma 125V; Microswitch Type Omron Electronic Components 35K0912
MICROSWITCH HINGE LEVER SPDT 100mA 125V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:100mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

MICROSWITCH HINGE LEVER SPDT 100mA 125V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:100mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number SS-01GLPT SW779-ND SS-01GLPT 35K0912
Product Name SS-P Subminiature Basic Switch Snap Action, Limit Switches Basic / Snap Action Switches Microswitch Hinge Lever Spdt 100Ma 125V; Microswitch Type Omron Electronic Components
Actuator Style Lever Style Lever Style Roller Lever Lever Style
Common Size Subminiature; Standard Subminiature
Standards and Certifications UL List; CSA Mark; IP40 RoHS RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR002M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL052D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 2326086 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR062M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details