The TFCFH8VT1840C-ND is a mid-size snap-acting switch from the TF series, designed for a variety of applications including motor controls, thermostatics, and portable tools. It features a contact rating of up to 5 AMPS at 277 V AC and is suitable for use in environments with operating temperatures ranging from -40°C to +85°C. The switch has an electrical life of 300,000 cycles at 10 AMPS at 250 V AC, ensuring durability and reliability in operation. This switch is constructed with thermoplastic polyester housing and offers a range of actuator styles, allowing for flexibility in design. It has a minimum insulation resistance of 1,000 M ohm and a dielectric strength of 1,500 Vrms at sea level. The operating force varies from 15 grams to 400 grams, accommodating different application needs. The switch is also RoHS compliant, making it suitable for environmentally conscious projects. Engineers considering this switch should evaluate its specifications against their project requirements to determine its suitability.
SWITCH SNAP ACTION SPDT 5A 277V
Basic / Snap Action Switches Miniature Snap-acting Switch
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | TFCFH8VT1840C-ND | 35AH7297 | TFCFH8VT1840C |
| Product Name | Snap Action, Limit Switches | Snap C&k Components | Basic / Snap Action Switches |
| Actuator Style | Lever Style | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | ||
| Maximum Current | 5 amps |