SWITCH SNAP ACTION SPDT 5A 277V
Basic / Snap Action Switches Snap SPDT 5A QC
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | CKN9180-ND | 35AH7239 | TFCDH8SP0040C |
| Product Name | Snap Action, Limit Switches | Snap C&k Components | Basic / Snap Action Switches |
| Actuator Style | Round (Pin Plunger) | Pushbutton Style; Plunger | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 5 amps | 5 amps | |
| Actuating Force | 0.8820 oz (0.2452 N) | 0.7194 oz (0.2000 N) |