C&K Components Snap Action, Limit Switches TF316CFP004AY

Description
SWITCH SNAP ACTION SPST 16A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPST 16A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 108-TF316CFP004AY-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
108-TF316CFP004AY-ND
Snap Action, Limit Switches 108-TF316CFP004AY-ND
SWITCH SNAP ACTION SPST 16A 125V

SWITCH SNAP ACTION SPST 16A 125V

Buy Now Datasheet
Microswitch, Spst-No, Pin Plunger, Qc; Microswitch Type C&k Components - 80AH5028 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spst-No, Pin Plunger, Qc; Microswitch Type C&k Components
80AH5028
Microswitch, Spst-No, Pin Plunger, Qc; Microswitch Type C&k Components 80AH5028
MICROSWITCH, SPST-NO, PIN PLUNGER, QC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N O; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, SPST-NO, PIN PLUNGER, QC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-NO; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 108-TF316CFP004AY-ND 80AH5028
Product Name Snap Action, Limit Switches Microswitch, Spst-No, Pin Plunger, Qc; Microswitch Type C&k Components
Actuator Style Round (Pin Plunger)
Operating Temp -40 to 257 F (-40 to 125 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO)
Maximum Current 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C073H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 2496842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Round
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details