E-Switch, Inc. Snap Action, Limit Switches SS075Q103F020V1A

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - EG4930-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG4930-ND
Snap Action, Limit Switches EG4930-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
Snap Action Switches - 1400-SS075Q103F020V1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-SS075Q103F020V1A
Snap Action Switches 1400-SS075Q103F020V1A
SNAP ACTION, 100mA, SPDT, On-(Off), PC Pin

SNAP ACTION, 100mA, SPDT, On-(Off), PC Pin

Supplier's Site Datasheet
Microswitch, Lever, Spdt, 0.1A, 125Vac; Microswitch Type E-Switch - 24R3957 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 0.1A, 125Vac; Microswitch Type E-Switch
24R3957
Microswitch, Lever, Spdt, 0.1A, 125Vac; Microswitch Type E-Switch 24R3957
MICROSWITCH, LEVER, SPDT, 0.1A, 125VAC; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage DC Nom:5V RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 0.1A, 125VAC; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage DC Nom:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
SS075Q103F020V1A
Basic / Snap Action Switches SS075Q103F020V1A
Basic / Snap Action Switches 0.1A 125VAC SPDT PCB Right Angle

Basic / Snap Action Switches 0.1A 125VAC SPDT PCB Right Angle

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number EG4930-ND 1400-SS075Q103F020V1A 24R3957 SS075Q103F020V1A
Product Name Snap Action, Limit Switches Snap Action Switches Microswitch, Lever, Spdt, 0.1A, 125Vac; Microswitch Type E-Switch Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Lever Style
Operating Temp -13 to 167 F (-25 to 75 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 0.1000 amps 0.1000 amps
Actuating Force 0.7056 oz (0.1962 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K2000791 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2326185 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Single Break, Ultra Small Subminiature Basic Switches with Integral Levers - B1-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
Micro Switches - 8046262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details