E-Switch, Inc. Snap Action Switches SS0750302F035S1A

Description
SNAP ACTION, 3A, SPDT, On-(Off), Solder
Request a Quote Datasheet
Description
SNAP ACTION, 3A, SPDT, On-(Off), Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 1400-SS0750302F035S1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-SS0750302F035S1A
Snap Action Switches 1400-SS0750302F035S1A
SNAP ACTION, 3A, SPDT, On-(Off), Solder

SNAP ACTION, 3A, SPDT, On-(Off), Solder

Supplier's Site Datasheet
Snap Action, Limit Switches - EG4925-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG4925-ND
Snap Action, Limit Switches EG4925-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
Microswitch, Lever, Spdt, 3A, 125Vac; Microswitch Type E-Switch - 24R3964 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 3A, 125Vac; Microswitch Type E-Switch
24R3964
Microswitch, Lever, Spdt, 3A, 125Vac; Microswitch Type E-Switch 24R3964
MICROSWITCH, LEVER, SPDT, 3A, 125VAC; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 3A, 125VAC; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
SS0750302F035S1A
Basic / Snap Action Switches SS0750302F035S1A
Basic / Snap Action Switches 3A 125VAC SPDT Solder Lug

Basic / Snap Action Switches 3A 125VAC SPDT Solder Lug

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 1400-SS0750302F035S1A EG4925-ND 24R3964 SS0750302F035S1A
Product Name Snap Action Switches Snap Action, Limit Switches Microswitch, Lever, Spdt, 3A, 125Vac; Microswitch Type E-Switch Basic / Snap Action Switches
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps 3 amps 3 amps
Terminal Type Solder Solder Solder; Solder Lug
Actuator Style Lever Style; Roller Style Lever Style Simulated Roller Lever
Operating Temp -13 to 167 F (-25 to 75 C) -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Button
Standards and Certifications RoHS
Actuating Force 28.22 oz (7.85 N)
View Details
D2F Ultra Subminiature Basic Switch - D2F-L-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers
Snap Action Switches - 2351459-1 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details