Subminiature Basic Switch
Offers High Reliability and
Security
SWITCH SNAP ACT SPST-NC 5A 125V
Basic / Snap Action Switches SUB MINIATURE
| Aratas America LLC | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | SS-5-2D | 6820857 | Z5067-ND | SS-5-2D |
| Product Name | SS Subminiature Basic Switch | Micro Switches | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Pushbutton Style | Pin plunger | Round (Pin Plunger) | |
| Common Size | Subminiature; Standard | |||
| Standards and Certifications | UL List; CSA Mark; IP40 | RoHS | RoHS | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Configuration | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) |