SWITCH SNAP ACTION SPDT 3A 125V
SNAP ACTION, 3A, SPDT, On-(Off), Solder
Basic / Snap Action Switches SPDT 3.6 MAX SOL LUG
MICROSWITCH, LEVER, SPDT, 3A, 125VAC; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | EG4928-ND | 1400-SS0750303F050S1A | SS0750303F050S1A | 15N9174 |
| Product Name | Snap Action, Limit Switches | Snap Action Switches | Basic / Snap Action Switches | Microswitch, Lever, Spdt, 3A, 125Vac; Microswitch Type E-Switch |
| Actuator Style | Lever Style; Roller Style | Lever | Lever Style | |
| Operating Temp | -13 to 167 F (-25 to 75 C) | -13 to 167 F (-25 to 75 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 3 amps | 3 amps | 3 amps | 3 amps |
| Actuating Force | 1.76 oz (0.4904 N) | 1.8 oz (0.5000 N) |