U.S. Plastic Corporation Black HDPE Adapters 62022

Description
These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.
Description
These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.

Suppliers

Company
Product
Description
Supplier Links
Black HDPE Adapters - 62022 - U.S. Plastic Corporation
Lima, OH, USA
Black HDPE Adapters
62022
Black HDPE Adapters 62022
These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.

These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 62022
Product Name Black HDPE Adapters
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hose/Gauge Bulkhead Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type 1/4 NPT, 1/2 NPT, 7/16 SAE
Material Steel
View Details
Minimatic® Slip-On Fitting - S44-4 - Clippard
Specs
Fitting Type Tee Fitting; Reducer Fitting; Pneumatic Fitting; Swivel Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Hose Connectors - 1463028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
English Size 0.750 inch (19.05 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details