U.S. Plastic Corporation Polypropylene Shut-Off In Line Hose Barb Fitting 1/4" Flow; 3/8" ID 64082

Description
The 1/4" flow PLC series is proven worldwide in thousands of applications and offers the widest selection of sizes and configurations. PLC couplings are injection molded from acetal and polypropylene thermoplastic. Acetal fittings are resistant to most mild chemicals solutions. Polypropylene fittings add greater chemical resistance for more demanding applications. They have one handed connection and disconnection, plus integral terminations with fewer leak points, shorter assemblies and faster installations making them the choice for ease of use and manufacture. Clicks when connected assuring a reliable connection. Acetal are white and polypropylene are almond. Acetal have Buna-N seals and polypropylene have EPDM seals. Thumb latch, valve springs and external springs and pins are all stainless steel. Acetal has a temperature rating of -40F to 180F. Polypropylene has a temperature rating of 32F to 160F. Both are vacuum rated to 120 psi, 8.3 bar. Polypropylene fittings can be gamma sterilized up to 50 kGy irradiation.
Description
The 1/4" flow PLC series is proven worldwide in thousands of applications and offers the widest selection of sizes and configurations. PLC couplings are injection molded from acetal and polypropylene thermoplastic. Acetal fittings are resistant to most mild chemicals solutions. Polypropylene fittings add greater chemical resistance for more demanding applications. They have one handed connection and disconnection, plus integral terminations with fewer leak points, shorter assemblies and faster installations making them the choice for ease of use and manufacture. Clicks when connected assuring a reliable connection. Acetal are white and polypropylene are almond. Acetal have Buna-N seals and polypropylene have EPDM seals. Thumb latch, valve springs and external springs and pins are all stainless steel. Acetal has a temperature rating of -40F to 180F. Polypropylene has a temperature rating of 32F to 160F. Both are vacuum rated to 120 psi, 8.3 bar. Polypropylene fittings can be gamma sterilized up to 50 kGy irradiation.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Shut-Off In Line Hose Barb Fitting 1/4
Lima, OH, USA
Polypropylene Shut-Off In Line Hose Barb Fitting 1/4" Flow; 3/8" ID
64082
Polypropylene Shut-Off In Line Hose Barb Fitting 1/4" Flow; 3/8" ID 64082
The 1/4" flow PLC series is proven worldwide in thousands of applications and offers the widest selection of sizes and configurations. PLC couplings are injection molded from acetal and polypropylene thermoplastic. Acetal fittings are resistant to most mild chemicals solutions. Polypropylene fittings add greater chemical resistance for more demanding applications. They have one handed connection and disconnection, plus integral terminations with fewer leak points, shorter assemblies and faster installations making them the choice for ease of use and manufacture. Clicks when connected assuring a reliable connection. Acetal are white and polypropylene are almond. Acetal have Buna-N seals and polypropylene have EPDM seals. Thumb latch, valve springs and external springs and pins are all stainless steel. Acetal has a temperature rating of -40F to 180F. Polypropylene has a temperature rating of 32F to 160F. Both are vacuum rated to 120 psi, 8.3 bar. Polypropylene fittings can be gamma sterilized up to 50 kGy irradiation.

The 1/4" flow PLC series is proven worldwide in thousands of applications and offers the widest selection of sizes and configurations. PLC couplings are injection molded from acetal and polypropylene thermoplastic. Acetal fittings are resistant to most mild chemicals solutions. Polypropylene fittings add greater chemical resistance for more demanding applications. They have one handed connection and disconnection, plus integral terminations with fewer leak points, shorter assemblies and faster installations making them the choice for ease of use and manufacture. Clicks when connected assuring a reliable connection. Acetal are white and polypropylene are almond. Acetal have Buna-N seals and polypropylene have EPDM seals. Thumb latch, valve springs and external springs and pins are all stainless steel. Acetal has a temperature rating of -40F to 180F. Polypropylene has a temperature rating of 32F to 160F. Both are vacuum rated to 120 psi, 8.3 bar. Polypropylene fittings can be gamma sterilized up to 50 kGy irradiation.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 64082
Product Name Polypropylene Shut-Off In Line Hose Barb Fitting 1/4" Flow; 3/8" ID
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Two-Piece Fittings, Standard Inserts, US End Configurations - 90º ORFS Female Swivel Short Drop - A Series - A-0406-FO9S - Kuriyama of America, Inc.
Specs
Fitting Type Swivel Fitting
English Size 0.688 inch (17.46 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
1/8” NPT to 3/32” ID Hose Swivel - SP0-3 - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
Hose Connectors - 2654564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; Stainless steel
View Details