U.S. Plastic Corporation Nylon Tuff Lite Female Adapter Fittings 62170

Description
Generally acceptable for working pressure up to 150 psi (10 bar) at normal room temperatures. At very low pressures temperatures can approach 175F or 79C with no degradation of the fittings strength. Should not be used with compressed gas, acid based fertilizers, bromine, chlorine, fluorine, hydrochloric acid, sulphuric acid and xylene. Meets FDA and NSF standards.
Description
Generally acceptable for working pressure up to 150 psi (10 bar) at normal room temperatures. At very low pressures temperatures can approach 175F or 79C with no degradation of the fittings strength. Should not be used with compressed gas, acid based fertilizers, bromine, chlorine, fluorine, hydrochloric acid, sulphuric acid and xylene. Meets FDA and NSF standards.

Suppliers

Company
Product
Description
Supplier Links
Nylon Tuff Lite Female Adapter Fittings - 62170 - U.S. Plastic Corporation
Lima, OH, USA
Nylon Tuff Lite Female Adapter Fittings
62170
Nylon Tuff Lite Female Adapter Fittings 62170
Generally acceptable for working pressure up to 150 psi (10 bar) at normal room temperatures. At very low pressures temperatures can approach 175F or 79C with no degradation of the fittings strength. Should not be used with compressed gas, acid based fertilizers, bromine, chlorine, fluorine, hydrochloric acid, sulphuric acid and xylene. Meets FDA and NSF standards.

Generally acceptable for working pressure up to 150 psi (10 bar) at normal room temperatures. At very low pressures temperatures can approach 175F or 79C with no degradation of the fittings strength. Should not be used with compressed gas, acid based fertilizers, bromine, chlorine, fluorine, hydrochloric acid, sulphuric acid and xylene. Meets FDA and NSF standards.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 62170
Product Name Nylon Tuff Lite Female Adapter Fittings
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
Brass Fitting - 15060 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting; Swivel Fitting
Material Brass/Bronze
English Size 0.125 inch (3.17 mm)
View Details
Hose Connectors - 1463122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
English Size 0.500 inch (12.7 mm)
Temperature -22 F (-30 C)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details