U.S. Plastic Corporation Nylon Swivel Female Insert x FNPS 63150

Description
Nylon female insert & 3/4" FNPS with a red vinyl washer. These Nylon fittings are non-corrosive. May be hand or wrench tightened GHT (Garden Hose Threads) and NPT (National Pipe Threads). 125 psi maximum working pressure at 120F and the temp range is -40F to 200F.
Description
Nylon female insert & 3/4" FNPS with a red vinyl washer. These Nylon fittings are non-corrosive. May be hand or wrench tightened GHT (Garden Hose Threads) and NPT (National Pipe Threads). 125 psi maximum working pressure at 120F and the temp range is -40F to 200F.

Suppliers

Company
Product
Description
Supplier Links
Nylon Swivel Female Insert x FNPS - 63150 - U.S. Plastic Corporation
Lima, OH, USA
Nylon Swivel Female Insert x FNPS
63150
Nylon Swivel Female Insert x FNPS 63150
Nylon female insert & 3/4" FNPS with a red vinyl washer. These Nylon fittings are non-corrosive. May be hand or wrench tightened GHT (Garden Hose Threads) and NPT (National Pipe Threads). 125 psi maximum working pressure at 120F and the temp range is -40F to 200F.

Nylon female insert & 3/4" FNPS with a red vinyl washer. These Nylon fittings are non-corrosive. May be hand or wrench tightened GHT (Garden Hose Threads) and NPT (National Pipe Threads). 125 psi maximum working pressure at 120F and the temp range is -40F to 200F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 63150
Product Name Nylon Swivel Female Insert x FNPS
Fitting Type Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hose Union -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2
Material Steel
View Details
Minimatic® Slip-On Fitting - X44-404 - Clippard
Specs
Fitting Type Cross 4-Way Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
2 suppliers
Pneumatic Quick Connect Couplings - 2038510 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Brass
Metric Size 6.00 mm (0.2362 inch)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details