U.S. Plastic Corporation LC Series Chrome Plated Brass Quick Disconnects 61672

Description
The 3/8" Hose Barb straight thru panel mount body is .88" high and 2" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a maximum of .688" and a minimum of .050" thick. The hex nut is 13/16" and has 11/16" 24UNS thread. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.
Description
The 3/8" Hose Barb straight thru panel mount body is .88" high and 2" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a maximum of .688" and a minimum of .050" thick. The hex nut is 13/16" and has 11/16" 24UNS thread. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.

Suppliers

Company
Product
Description
Supplier Links
LC Series Chrome Plated Brass Quick Disconnects - 61672 - U.S. Plastic Corporation
Lima, OH, USA
LC Series Chrome Plated Brass Quick Disconnects
61672
LC Series Chrome Plated Brass Quick Disconnects 61672
The 3/8" Hose Barb straight thru panel mount body is .88" high and 2" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a maximum of .688" and a minimum of .050" thick. The hex nut is 13/16" and has 11/16" 24UNS thread. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.

The 3/8" Hose Barb straight thru panel mount body is .88" high and 2" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a maximum of .688" and a minimum of .050" thick. The hex nut is 13/16" and has 11/16" 24UNS thread. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 61672
Product Name LC Series Chrome Plated Brass Quick Disconnects
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Quick Connect Couplings - 2312746 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
English Size 0.250 inch (6.35 mm)
View Details
HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details