U.S. Plastic Corporation Polypropylene Female Adapters 62229

Description
These polypropylene fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Max continuous use temperature 220F. Melt flow rate 230C/2.16 kg - L.
Description
These polypropylene fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Max continuous use temperature 220F. Melt flow rate 230C/2.16 kg - L.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Female Adapters - 62229 - U.S. Plastic Corporation
Lima, OH, USA
Polypropylene Female Adapters
62229
Polypropylene Female Adapters 62229
These polypropylene fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Max continuous use temperature 220F. Melt flow rate 230C/2.16 kg - L.

These polypropylene fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Max continuous use temperature 220F. Melt flow rate 230C/2.16 kg - L.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 62229
Product Name Polypropylene Female Adapters
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

3/32” ID to 1/16” ID Hose Connector - C32 - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
Hose/Gauge Bulkhead Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type 1/4 NPT, 1/2 NPT, 7/16 SAE
Material Steel
View Details
Hose Connectors - 1762202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connection Type Barbed or Ribbed End
Material Stainless; Stainless steel
Metric Size 6.35 mm (0.2500 inch)
View Details