U.S. Plastic Corporation Black HDPE Threaded Tees 62060

Description
These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.
Description
These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.

Suppliers

Company
Product
Description
Supplier Links
Black HDPE Threaded Tees - 62060 - U.S. Plastic Corporation
Lima, OH, USA
Black HDPE Threaded Tees
62060
Black HDPE Threaded Tees 62060
These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.

These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 62060
Product Name Black HDPE Threaded Tees
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Quick Connect Couplings - 2038569 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Connection Type Barbed or Ribbed End
Material Steel; Steel
View Details
Slip-On Fitting - CT4 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Two-Piece Fittings, Standard Inserts, US End Configurations - 45º ORFS Female Swivel - A Series - A-0406-FO45 - Kuriyama of America, Inc.
Specs
Fitting Type Swivel Fitting
English Size 0.688 inch (17.46 mm)
View Details
Barb tubing fitting - N-1/4-P-9 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details