U.S. Plastic Corporation Black HDPE Tees 62098

Description
These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.
Description
These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.

Suppliers

Company
Product
Description
Supplier Links
Black HDPE Tees - 62098 - U.S. Plastic Corporation
Lima, OH, USA
Black HDPE Tees
62098
Black HDPE Tees 62098
These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.

These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 62098
Product Name Black HDPE Tees
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Hose Connectors - 1462975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; Stainless steel
English Size 1.000 inch (25.4 mm)
Temperature -22 F (-30 C)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details