U.S. Plastic Corporation MC Series Chrome Plated Brass Quick Disconnects 61777

Description
The 1/4" Hose Barb shutoff elbow insert is .63" high and 1.28" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.
Description
The 1/4" Hose Barb shutoff elbow insert is .63" high and 1.28" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

Suppliers

Company
Product
Description
Supplier Links
MC Series Chrome Plated Brass Quick Disconnects - 61777 - U.S. Plastic Corporation
Lima, OH, USA
MC Series Chrome Plated Brass Quick Disconnects
61777
MC Series Chrome Plated Brass Quick Disconnects 61777
The 1/4" Hose Barb shutoff elbow insert is .63" high and 1.28" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

The 1/4" Hose Barb shutoff elbow insert is .63" high and 1.28" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 61777
Product Name MC Series Chrome Plated Brass Quick Disconnects
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Brass Fitting - 15040 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting; Swivel Fitting
Material Brass/Bronze
View Details
Hose Union -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2
Material Steel
View Details
Two-Piece Fittings, Standard Inserts, US End Configurations - 90º ORFS Female Swivel Short Drop - A Series - A-0812-FO9S - Kuriyama of America, Inc.
Specs
Fitting Type Swivel Fitting
English Size 1.188 inch (30.16 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details