U.S. Plastic Corporation Black HDPE Tees 62067

Description
These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.
Description
These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.

Suppliers

Company
Product
Description
Supplier Links
Black HDPE Tees - 62067 - U.S. Plastic Corporation
Lima, OH, USA
Black HDPE Tees
62067
Black HDPE Tees 62067
These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.

These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 62067
Product Name Black HDPE Tees
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Minimatic® Slip-On Fitting - S4F - Clippard
Specs
Fitting Type Pneumatic Fitting; Swivel Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
HOSE UNION, TEST 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting
Connection Type S12.65×1.5
Material Steel
View Details
Pneumatic Quick Connect Couplings - 1762011 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel plated brass
English Size 0.500 inch (12.7 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details