The 3/16" Hose Barb straight thru panel mount insert is .72" high and 1.87" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .30" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Hose Fittings |
| Product Number | 61766 |
| Product Name | MC Series Chrome Plated Brass Quick Disconnects |
| Fitting Type | Quick Coupler |